Hansen Technologies Corporation HCK5 Gas-Powered Suction Stop Valve

Description
These heavy-duty, durable, ductile iron or cast steel body, gas-powered suction stop valves are designed to control the flow of refrigerant in large industrial and commercial applications. They remain normally open via a spring and require no pressure drop to operate. A single pilot solenoid valve is required to control a higher pressure refrigerant gas which closes these valves during evaporator defrosting. If an electrical power failure occurs during the hot gas step of a defrost cycle, the auxiliary pressure pilot valve will keep main valve seat closed until pressure inside evaporator is reduced to the pressure setting on the pilot.
Description
These heavy-duty, durable, ductile iron or cast steel body, gas-powered suction stop valves are designed to control the flow of refrigerant in large industrial and commercial applications. They remain normally open via a spring and require no pressure drop to operate. A single pilot solenoid valve is required to control a higher pressure refrigerant gas which closes these valves during evaporator defrosting. If an electrical power failure occurs during the hot gas step of a defrost cycle, the auxiliary pressure pilot valve will keep main valve seat closed until pressure inside evaporator is reduced to the pressure setting on the pilot.

Suppliers

Company
Product
Description
Supplier Links
These heavy-duty, durable, ductile iron or cast steel body, gas-powered suction stop valves are designed to control the flow of refrigerant in large industrial and commercial applications. They remain normally open via a spring and require no pressure drop to operate. A single pilot solenoid valve is required to control a higher pressure refrigerant gas which closes these valves during evaporator defrosting. If an electrical power failure occurs during the hot gas step of a defrost cycle, the auxiliary pressure pilot valve will keep main valve seat closed until pressure inside evaporator is reduced to the pressure setting on the pilot.

These heavy-duty, durable, ductile iron or cast steel body, gas-powered suction stop valves are designed to control the flow of refrigerant in large industrial and commercial applications. They remain normally open via a spring and require no pressure drop to operate. A single pilot solenoid valve is required to control a higher pressure refrigerant gas which closes these valves during evaporator defrosting. If an electrical power failure occurs during the hot gas step of a defrost cycle, the auxiliary pressure pilot valve will keep main valve seat closed until pressure inside evaporator is reduced to the pressure setting on the pilot.

Supplier's Site

Technical Specifications

  Hansen Technologies Corporation
Product Category Industrial Valves
Product Number HCK5 Gas-Powered Suction Stop Valve
Valve Type Gas-Powered Valves
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
855 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
Filter Regulators - 1214316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 11.60 to 203.05 psi (8.17 to 143 m H2O)
Connection Description Threaded
View Details