Hansen Technologies Corporation Gauge

Description
Purge, and Needle Valves Hansen's specially designed Gauge, Purge, and Needle Valves feature tough, forged steel bodies, compact size, and polished stainless steel stems. Their patented o-ring plus packing dual-seal design and polished stainless steel stems provides leak-free packing. The safety stem design prevents removal of stem from body or stem "blowout". A Long Neck ® version is available that provides extra clearance for gauge-turning rotation. They are available in 1/4 " or 3/8" MPT or FPT globe or angle sizes and styles. Hansen's Gauge, Purge, and Needle Valves are available with seal caps, bar handles, or bare stems. Often used to isolate pressure gauges on regulators, these valves can also be used to pump out, purge, and meter refrigerant liquid or gas.
Description
Purge, and Needle Valves Hansen's specially designed Gauge, Purge, and Needle Valves feature tough, forged steel bodies, compact size, and polished stainless steel stems. Their patented o-ring plus packing dual-seal design and polished stainless steel stems provides leak-free packing. The safety stem design prevents removal of stem from body or stem "blowout". A Long Neck ® version is available that provides extra clearance for gauge-turning rotation. They are available in 1/4 " or 3/8" MPT or FPT globe or angle sizes and styles. Hansen's Gauge, Purge, and Needle Valves are available with seal caps, bar handles, or bare stems. Often used to isolate pressure gauges on regulators, these valves can also be used to pump out, purge, and meter refrigerant liquid or gas.

Suppliers

Company
Product
Description
Supplier Links
Purge, and Needle Valves Hansen's specially designed Gauge, Purge, and Needle Valves feature tough, forged steel bodies, compact size, and polished stainless steel stems. Their patented o-ring plus packing dual-seal design and polished stainless steel stems provides leak-free packing. The safety stem design prevents removal of stem from body or stem "blowout". A Long Neck ® version is available that provides extra clearance for gauge-turning rotation. They are available in 1/4 " or 3/8" MPT or FPT globe or angle sizes and styles. Hansen's Gauge, Purge, and Needle Valves are available with seal caps, bar handles, or bare stems. Often used to isolate pressure gauges on regulators, these valves can also be used to pump out, purge, and meter refrigerant liquid or gas.

Purge, and Needle Valves
Hansen's specially designed Gauge, Purge, and Needle Valves feature tough, forged steel bodies, compact size, and polished stainless steel stems. Their patented o-ring plus packing dual-seal design and polished stainless steel stems provides leak-free packing. The safety stem design prevents removal of stem from body or stem "blowout". A Long Neck ® version is available that provides extra clearance for gauge-turning rotation. They are available in 1/4 " or 3/8" MPT or FPT globe or angle sizes and styles.
Hansen's Gauge, Purge, and Needle Valves are available with seal caps, bar handles, or bare stems. Often used to isolate pressure gauges on regulators, these valves can also be used to pump out, purge, and meter refrigerant liquid or gas.

Supplier's Site

Technical Specifications

  Hansen Technologies Corporation
Product Category Industrial Valves
Product Number Gauge
Valve Type Needle; Gauge & Purge Valves
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
Oil Sampling Valves - WearChek® HC-WC - HydraCheck Inc.
Specs
Valve Type Sampling
Primary Material Steel
Media Hydraulic
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details