Hansen Technologies Corporation Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Calibration Kit includes portable carrying case with space for two 17 liter gas cylinders, valve, and hose connection to sensor. Cylinder will calibrate approximately three sensors. Gas cylinders sold separately. | |
| For operating temperature down to 0ºF (-17ºC). The Standard sensor comes in a NEMA4 (IP65) watertight enclosure. Mountable indoors or outdoors (out of direct sunlight). Enclosure is ABS material with... | |
| For operating temperatures down to -40ºF (-40ºC). The Basic Gas Sensor model is for commercial applications such as supermarket refrigeration systems and air conditioning chillers. Enclosure is NEMA1 (IP41) for... | |
| For operating temperatures down to -40ºF (-40ºC). The Explosion Proof Gas Sensor enclosure is NEMA7 Aluminum. Used where regulations and codes specify; consult factory with specific requirements. | |
| For operating temperatures down to -40ºF (-40ºC). The Vent Line Gas Sensor enclosure is NEMA4 (IP65) ABS material. Gas sensor element is in a separate carbon steel housing with an... | |
| For operating temperatures down to -60ºF (-51ºC). The Extreme Environment sensor features a stainless steel metal enclosure and is equipped with an integral heater and thermostat for low temperature operation. | |
| GAS Alert Systems feature a digital PPM readout with visual and audible alarms in a NEMA 4X enclosure for mounting indoor or outdoors. Alert system can be used as a... | |
| Portable Gas Detection unit includes the handheld unit, battery charger, extension wand, spare filters, voltage output cable, accessories for calibration, and sensor module keeper for four sensors in a carrying... | |
| Six-Channel Gas Monitor for up to six Gas Sensors with two alarm levels and fault relay. | |
| The Quick Disconnect Plug Kit can be added to the gas sensor to provide a means of easily removing the gas sensor for recalibration. This feature comes in handy for... | |
| The Sensor Element Shield can be screwed on to the end of the gas sensor element to help protect the sensor from rain, dust, hose directed water, and debris floating... | |
| Two-Channel Gas Monitor for Gas Sensors with two alarm levels. |