Patlite (USA) Corporation AR-078

Description
Explosion-safety : CE Ex II 3 GD; Ex nA II T4; Ex tD A22 IP65 T85℃ Standards : CE compliance in accordance to ATEX. Zone classification : Suitable for Zone 2 and Zone 22 Light Source: Full and brilliant lumination, LED double reflection lighting system. Cable : Factory sealed cable, Ф8mm, length 1.5 meter Mounting: Wall mount or direct mount. Protection : IP65 ( IP54 with buzzer )
Datasheet
Description
Explosion-safety : CE Ex II 3 GD; Ex nA II T4; Ex tD A22 IP65 T85℃ Standards : CE compliance in accordance to ATEX. Zone classification : Suitable for Zone 2 and Zone 22 Light Source: Full and brilliant lumination, LED double reflection lighting system. Cable : Factory sealed cable, Ф8mm, length 1.5 meter Mounting: Wall mount or direct mount. Protection : IP65 ( IP54 with buzzer )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-safety : CE Ex II 3 GD; Ex nA II T4; Ex tD A22 IP65 T85℃ Standards : CE compliance in accordance to ATEX. Zone classification : Suitable for Zone 2 and Zone 22 Light Source: Full and brilliant lumination, LED double reflection lighting system. Cable : Factory sealed cable, Ф8mm, length 1.5 meter Mounting: Wall mount or direct mount. Protection : IP65 ( IP54 with buzzer )

Explosion-safety : CE Ex II 3 GD; Ex nA II T4; Ex tD A22 IP65 T85℃ Standards : CE compliance in accordance to ATEX. Zone classification : Suitable for Zone 2 and Zone 22 Light Source: Full and brilliant lumination, LED double reflection lighting system. Cable : Factory sealed cable, Ф8mm, length 1.5 meter Mounting: Wall mount or direct mount. Protection : IP65 ( IP54 with buzzer )

Supplier's Site Datasheet

Technical Specifications

  Patlite (USA) Corporation
Product Category Stack Lights and Machine Lights
Product Number AR-078
Mounting Options Base (optional feature); Wall (optional feature)
Features Alarm
Number of Lights One (optional feature); Two (optional feature); Three (optional feature); Four (optional feature); Five (optional feature)
Light Colors Available Red; Amber; Green; Blue; Clear
Unlock Full Specs
to access all available technical data