Ametek Solartron Metrology Datasheets for Styli and Probes
Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
Styli and Probes: Learn more
| Product Name | Notes |
|---|---|
| Actuation by inbuilt piston, independent of gaiter. Air exits via side port ∙ ±1, ±2.5, ±5, ∙±10 mm ranges ∙No IP rating J’ Type probes are similar to Standard Pneumatic... | |
| New from Solartron Metrology displacement sensors with short body lengths enabling these gauge probes to be mounted in locations where standard displacement sensors will not fit. Considerably shorter than standard... | |
| Rugged design with IP 65 rating 0.7 N Tip force ±1, ±2.5, ±5, ±10 mm ranges Tested to 13 million cycles Excellent linearity and repeatability The standard AX range of... | |
| 0.5, 1, 2, 5, 10 & 20 mm measuring ranges Accuracy as low as <0.1 µm Up to 0.01 µm resolution Up to 0.05 µm repeatability Tip force of 0.7... | |
| 1 mm Measuring Range 3 mm Diameter body IP50 Sealing Quite possibly the world’s thinnest probe, the tiny 3 mm diameter allows for even tighter packing densities for measuring features... | |
| 1 or 2 mm measuring ranges Tip force 0.7 N (options available) IP65 Sealing Spring actuation R/A Outlets available Use where space is a premium The DZ range of probes... | |
| 2, 5, 10 & 20 mm measuring ranges Actuation is by a built in piston, separate from gaiter Same performance as standard Pneumatic probe Jet “J Type” probes are similar... | |
| 2, 5, 10, & 20 mm measuring ranges Accuracy as low as 0.1 µm Up to <0.01 µm resolution Up to 0.05 µm repeatability Tip force of 0.7 N (1... | |
| 2, 5, and 12 mm Measuring Ranges 6 mm Diameter body Same resolution and repeatability as 8 mm probes Excellent when points are in close proximity IP65 Sealing With the... | |
| Accuracy better than 3 µm Measurement range 0.5 mm Spring Actuation 2 g to 20 g tip force Solartron’s Digital Lever Probe has been conceived for the precision measurement market. | |
| As low as 0.18 N Tip force Ideal for glass, electronics, and delicate surfaces ±1, ±2.5, ±5, ±10 mm ranges Nylon and ruby tips available. With very low tip forces... | |
| As low as 0.18 N Tip force Ideal for glass, electronics, and delicate surfaces ±1, ±2.5, ±5, ±10 mm ranges Nylon and ruby tips available Feather Touch Probes are designed... | |
| Low tip force as low as 0.18 N (options available) 2, 5, 10, 20 & 30 mm Measuring Ranges Full range of tips available Pneumatic or Spring actuation P50 Sealing... | |
| Thicker, more rugged design for harsh environments 5 mm diameter shaft inside 12 mm diameter body Excellent strength and sideload capability IP65 Sealing The Rugged digital probe is an option... | |
| Ultra Low tip force of 0.03 to 0.06 N 10 mm Measuring Range Nylon and Ruby tips available Pneumatic or Spring actuation IP50 Sealing The Ultra Feather Touch probe has... |