0.5, 1, 2, 5, 10 & 20 mm measuring ranges
Accuracy as low as <0.1 µm
Up to 0.01 µm resolution
Up to 0.05 µm repeatability
Tip force of 0.7 N (options available)
IP65 Sealing
The DP range of spring push probes is the work horse of the gauging industry. Very high resolution, excellent linearity and high data speeds is coupled with outstanding measurement repeatability. Long life precision bearings and IP65 sealing ensures that the probes maintain their performance for millions of measurements.
- 0.5, 1, 2, 5, 10 & 20 mm measuring ranges
- Accuracy as low as <0.1 µm
- Up to 0.01 µm resolution
- Up to 0.05 µm repeatability
- Tip force of 0.7 N (options available)
- IP65 Sealing
The DP range of spring push probes is the work horse of the gauging industry. Very high resolution, excellent linearity and high data speeds is coupled with outstanding measurement repeatability. Long life precision bearings and IP65 sealing ensures that the probes maintain their performance for millions of measurements.