Ametek Solartron Metrology Datasheets for Form Gages and Form Gaging Systems
Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity.
Form Gages and Form Gaging Systems: Learn more
| Product Name | Notes |
|---|---|
| Spring and Pneumatic versions 0.5, 1, and 2 mm ranges Width as thin as 4 mm (0.5 mm range) Accuracy better than 1 µm Repeatability to 0.05 µm Pneumatic or... | |
| ±0.5 & ±1.0 mm measuring ranges Extended operating life: 20 million cycles Excellent repeatability: 0.1 µm Excellent resolution Half Bridge or LVDT configuration Spring push or pneumatic operation IP65 protection... | |
| 0.5 mm range Spring actuation Normal or reverse actions Extension arms IP65 Protection With the same advantages as the parallel flexure the single leaf flexure offers the gauge builder access... | |
| Accuracy better than 1 µm Excellent Repeatability <0.5 µm Measurement range 0.5 mm IP68 Sealing Multiple Tip Configurations Robust design in compact package The Miniature Single Leaf Flexure is another... | |
| Integral Readout with color LCD Screen and keypad Set tolerance and process limits via keypad Detachable probe plug on housing for easy installation Replace probe with no calibration or reprogramming... |