Ametek Solartron Metrology Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| Flexible measuring element Robust design Long life 20 million cycles typ. Excellent Repeatability, <0.15µm IP 65 Protected Solartron’s Single Leaf Flexures are gauging transducers designed to enable measurement of features... | |
| The Mini Probe is a compact low profile transducer that is ideal for measurements in confined places such as bores. The transducer is based on a parallel spring structure that... | |
| The WiGauge™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the... | |
| 2 mm, 5 mm and 10 mm total measuring range Repeatability: 0.25 µm Compact size 2 mm unit LVDT or half bridge configuration Pneumatic or spring actuation Adjustable anti-rotation guide... | |
| Accuracy better than 1 µm Excellent Repeatability to <0.25 µm Measurement ranges of 2, 5 & 10 mm Spring or Pneumatic Actuation Multiple configurations with Top Tools and Tip holders... | |
| Accuracy better than 1 µm Measurement ranges 0.5 and 1 mm Spring Actuation The Digital Mini Probe is a very robust miniature flexure with all the attributes of the larger... |