Ametek Solartron Metrology Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Flexible measuring element Robust design Long life 20 million cycles typ. Excellent Repeatability, <0.15µm IP 65 Protected Solartron’s Single Leaf Flexures are gauging transducers designed to enable measurement of features... | |
| The Mini Probe is a compact low profile transducer that is ideal for measurements in confined places such as bores. The transducer is based on a parallel spring structure that... | |
| The WiGauge™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the... | |
| 2 mm, 5 mm and 10 mm total measuring range Repeatability: 0.25 µm Compact size 2 mm unit LVDT or half bridge configuration Pneumatic or spring actuation Adjustable anti-rotation guide... | |
| Accuracy better than 1 µm Excellent Repeatability to <0.25 µm Measurement ranges of 2, 5 & 10 mm Spring or Pneumatic Actuation Multiple configurations with Top Tools and Tip holders... | |
| Accuracy better than 1 µm Measurement ranges 0.5 and 1 mm Spring Actuation The Digital Mini Probe is a very robust miniature flexure with all the attributes of the larger... |