Ametek Solartron Metrology Datasheets for Optical Triangulation Position Sensors

Optical triangulation position sensors use reflected waves to pinpoint position and displacement. The source of these waves may be a light emitting diode (LED), infrared (IR) light, or laser.
Optical Triangulation Position Sensors: Learn more

Product Name Notes
Compact Laser Triagulation unit 15 mm measurement range with 45 mm offset Teachable settings for different surfaces 0.1% F.S. Accuracy 3 µm resolution Description Solartron Metrology, the world leader in...