Ametek Solartron Metrology Datasheets for Linear Variable Differential Transformers (LVDT)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more
| Product Name | Notes |
|---|---|
| •±1, ±2.5, ±5, ±10 mm Measurement Range •DC Unipolar, Bipolar and 4-20 mA Output •Excellent Repeatability: 0.15 μ •Linearity 0.2% •Precision Ball Bearings •Large Selection of Probe Tips •3D drawings... | |
| <0.2% Linearity Analogue, DC and 4-20mA versions 19 mm diameter stainless steel body IP65 and IP67 option •Excellent measuring range for the body length Multiple output options with integrated electronics... | |
| 2, 5, 10, 20mm measurement range Half bridge and LVDT version Small 6 or 8 mm body diameter The small case diameter (6mm and 8mm) allows for easy installation in... | |
| 2, 5, 10mm measurement range Infinite resolution DC/DC LVDT sensor The DF DC/DC miniature displacement transducer has a friction-free core and DFg has a free guided core incorporating Delrin bearings. | |
| 2.6mm measurement range Rugged construction Short body length SM transducers cover two standard linear ranges from ±1mm to ±3mm. They are designed for measuring displacement in applications where infinite resolution... | |
| 3, 12, 25mm measurement range 0.25% Linearity FRO Small 9.5mm body diameter With a 9.5mm body diameter, the Optimum Series of LVDT displacement transducers is the ideal choice for process... |