Qosina Corp. Test Tube Plug 29801

Description
Qosina is a leading supplier of Test Tube Plug, Natural with Fits 12 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.
Description
Qosina is a leading supplier of Test Tube Plug, Natural with Fits 12 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.

Suppliers

Company
Product
Description
Supplier Links
Test Tube Plug - 29801 - Qosina Corp.
Ronkonkoma, NY, United States
Test Tube Plug
29801
Test Tube Plug 29801
Qosina is a leading supplier of Test Tube Plug, Natural with Fits 12 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.

Qosina is a leading supplier of Test Tube Plug, Natural with Fits 12 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Plugs, Stoppers, and Inserts
Product Number 29801
Product Name Test Tube Plug
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull-Tab Tapered Plugs - CPT-3 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details