Qosina Corp. Test Tube Plug 11470

Description
Qosina is a leading supplier of Test Tube Plug, Clear with Fits 13 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.
Description
Qosina is a leading supplier of Test Tube Plug, Clear with Fits 13 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.

Suppliers

Company
Product
Description
Supplier Links
Test Tube Plug - 11470 - Qosina Corp.
Ronkonkoma, NY, United States
Test Tube Plug
11470
Test Tube Plug 11470
Qosina is a leading supplier of Test Tube Plug, Clear with Fits 13 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.

Qosina is a leading supplier of Test Tube Plug, Clear with Fits 13 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Plugs, Stoppers, and Inserts
Product Number 11470
Product Name Test Tube Plug
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Round Tubing - CCF-1 1/2-14-20 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details