Greene, Tweed & Co. Datasheets for Exclusion Seals
Exclusion seals are comprised of wipers, scrapers and V-ring seals.
Exclusion Seals: Learn more
| Product Name | Notes |
|---|---|
| A multi-lip (redundant), pressure-activated seal is constructed of elastomeric and/or thermoplastic components. Pressure differential develops across each lip and a column mechanical load expands across the entire packing set and... | |
| Greene, Tweed offers a variety of scrapers and wipers to match any application challenge. From harsh media to extreme environmental conditions, Greene, Tweed provides the most reliable materials and scraper... | |
| Greene, Tweed’s Static Face™ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered... | |
| The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectio nal design with ingression control that can be used as a secondary... | |
| The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activate d device, the RSA scraper uses a low com-pression set rubber O-ring... | |
| These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters... | |
| These “self-venting” O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod... |