Greene, Tweed & Co. Datasheets for Hydraulic Seals and Pneumatic Seals
Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings.
Hydraulic Seals and Pneumatic Seals: Learn more
| Product Name | Notes |
|---|---|
| CAPPED GT & GTL SEALS With Greene, Tweed’s ACGT™/ACGTL™ rings seal extrusion gaps and high pressures are not a problem. Both are designed for effective, long-sealing life in high- and... | |
| Generally used as a primary rod seal in dynamic tandem systems, Greene, Tweed’s new ESE design is available for use in either one or two back-up gland widths. The ESE... | |
| Greene, Tweed’s Enercam (patent pending) seal was developed for extremely demanding flight control environments but is also an outstanding choice in a wide variety of applications where superior leakage control... | |
| Greene, Tweed’s Glidetec™ O-ring energized cap seal offers simplicity and low cost. Suitable for use in spool valves or where AS or MIL spec grooves are not required, the Glidetec... | |
| Greene, Tweed’s RSA Seal® (Rubber-Spring Actuated) offers low compression set, high tear resistance, modulus, abrasion resistance and long life in rugged operating conditions. The RSA seal with full heel... | |
| Greene, Tweed’s RSR™ rod or piston seal features a specially engineered elastomer profile that provides exceptional “dry rod” sealing under dynamic conditions. The RSR’s endless, trapezoidal wedge-shaped back-up ring has... | |
| HIGH-PERFORMANCE BIDIRECTIONAL SEALS Greene, Tweed’s AGT® ring, a double-acting rod or piston seal, provides the quality and reliability the Aerospace industry requires. The AGT ring offers an outstanding combination... | |
| HIGH-SQUEEZE AGT RINGS FOR STATIC APPLICATIONS UTILIZING AS5857 GLANDS Greene, Tweed’s AGT® S+ rings have been specifically designed in response to the current SAE AS5857 standard. The AS5857 specification... | |
| The Greene, Tweed Capped G-T™ Ring is a double-acting, highpressure piston seal that combines the space-saving and nonextrusion features of more conventional compression-type seals with the low-friction, long-life characteristics... | |
| The Greene, Tweed Ener-Cap® II is a self-actuating, pressure-activated hydraulic seal that optimizes cap seal performance within standard Aerospace seal glands. The Ener-Cap II HP includes one or two... | |
| The Greene, Tweed Enerlip® and Enerlip HP are high-performance, low leakage, pressure-variable seals developed to combine low breakaway friction with ease of installation. The unidirectional seal consists of a... | |
| The MSE® seal's superior designed dual-lip body offers improved sealing performance. An unlimited number of custom-engineered MS E configurations are available. Greene, Tweed's MSE seals | |
| The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously... | |
| The unique G-T® Ring provides a compact double-acting seal for use in new design for heavy duty applications where a more bulky type of seal had previously been required,... | |
| The unique G-T® Ring provides a compact double-acting seal for use in new designs for light or heavy duty applications where a more bulky type of seal had previously... | |
| The unique G-T® Ring provides a compact double-acting seal for use in heavy-duty applications that previously required a more bulky type of seal, as well as for retrofit in... | |
| The unique G-T® Ring provides a compact, double-acting seal for use in new designs or existing applications where O-rings are failing. The G-T Ring can be retrofitted into standard... | |
| Using FEA (Finite Element Analysis) and expertise in seal design, Greene, Tweed has taken the concept behind our renowned AGT® seal, optimized the design of the elastomer and anti-extrusion... | |
| With Greene, Tweed’s ACGT™-HP/ACGTL™-HP seals extrusion gaps and high pressures are no longer a challenge. The ACGT-HP is a bidirectional design while the ACGTL-HP is designed for unidirectional applications. Both... |