Greene, Tweed & Co. STATIC FACE Seals Series

Description
Greene, Tweed’s Static Face™ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a “drop-in” replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically energized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the “50” series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs. At zero or low pressure the Static Face Seal’s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.
Datasheet
Description
Greene, Tweed’s Static Face™ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a “drop-in” replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically energized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the “50” series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs. At zero or low pressure the Static Face Seal’s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STATIC FACE Seals Series -  - Greene, Tweed & Co.
Kulpsville, PA, USA
STATIC FACE Seals Series
STATIC FACE Seals Series
Greene, Tweed’s Static Face™ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a “drop-in” replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically energized mating back-up ring. For the blind mounting conditions of pumps, valves and manifolds, use the “50” series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs. At zero or low pressure the Static Face Seal’s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.

Greene, Tweed’s Static Face™ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a “drop-in” replacement for O-rings in seal glands with applied depth and length per MIL-G-5514, the Static Face seal consists of an L-shaped elastomeric sealing element with a hydromechanically energized mating back-up ring.

For the blind mounting conditions of pumps, valves and manifolds, use the “50” series designator for a press-fit backup that retains the seal within the gland for ease of assembly and field repairs.

At zero or low pressure the Static Face Seal’s elastomeric element functions as a positive sealing element, much like an O-ring. As pressure builds, this element transmits system pressure to the anti-extrusion ring forcing it against the gland wall and bridging any extrusion gaps that are generated as a result of hardware expansion.

Supplier's Site Datasheet

Technical Specifications

  Greene, Tweed & Co.
Product Category Dynamic Seals
Product Name STATIC FACE Seals Series
Seal Type Exclusion Seal
Unlock Full Specs
to access all available technical data

Similar Products

T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Hydraulic / Pneumatic Seal
Seal Orientation Rod Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
ptfe 25 carbon filled parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature)
View Details