Greene, Tweed & Co. Datasheets for Oil Seals and Grease Seals
Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more
| Product Name | Notes |
|---|---|
| Greene, Tweed offers a variety of scrapers and wipers to match any application challenge. From harsh media to extreme environmental conditions, Greene, Tweed provides the most reliable materials and scraper... | |
| The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectio nal design with ingression control that can be used as a secondary... | |
| The MSE® seal's superior designed dual-lip body offers improved sealing performance. An unlimited number of custom-engineered MS E configurations are available. Greene, Tweed's MSE seals | |
| The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activate d device, the RSA scraper uses a low com-pression set rubber O-ring... | |
| These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters... |