Greene, Tweed & Co. Datasheets for Specialty Polymers and Resins
Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
Specialty Polymers and Resins: Learn more
| Product Name | Notes |
|---|---|
| FFKM, also known as perfluoroelastomer, is a family of elastomeric materials that contains higher amounts of fluorine than FKM, and features higher temperature ratings, up to approximately 325°C. For this... | |
| FKM is the ASTM designation for a class of fluorinated, carbon-based synthetic rubber, commonly known as fluoroelastomer. FKM (commonly referred to as FKM rubber) has impressive heat resistance, allowing FKM... | |
| Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites... |