Greene, Tweed & Co. Datasheets for Elastomers and Rubber Compounds
Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more
| Product Name | Notes |
|---|---|
| NBR/HNBR NBR, or nitrile rubber (also commonly referred to as buna-N rubber or perbunan), is a synthetic rubber copolymer of acrylonitrile (ACN) and butadiene. Higher ACN content yields better resistance... | |
| FFKM, also known as perfluoroelastomer, is a family of elastomeric materials that contains higher amounts of fluorine than FKM, and features higher temperature ratings, up to approximately 325°C. For this... | |
| FKM is the ASTM designation for a class of fluorinated, carbon-based synthetic rubber, commonly known as fluoroelastomer. FKM (commonly referred to as FKM rubber) has impressive heat resistance, allowing FKM... |