The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectio
nal design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced pressure trapping when used as a secondary seal. FEATURES & BENEFITS
Excellent wear resistance resulting in extended service life
Maximum exclusion capabilities for elimination of contamination ingression
Virtually eliminates scrapers™ rolling and twisting, resulting in extended service life
Offered in a variety of configurations to meet most of the standard glands used in today™s existing aircraft applications
The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced pressure trapping when used as a secondary seal.
FEATURES & BENEFITS
- Excellent wear resistance resulting in extended service life
- Maximum exclusion capabilities for elimination of contamination ingression
- Virtually eliminates scrapers™ rolling and twisting, resulting in extended service life
- Offered in a variety of configurations to meet most of the standard glands used in today™s existing aircraft applications