SKF/North America Datasheets for Oil Seals and Grease Seals

Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23
Product Name Notes
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive...
V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to...
Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its...

<< Prev Next >>