Rugged Information Technology Datasheets for Computer Printers and Plotters
Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more
| Product Name | Notes |
|---|---|
| All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 220 Vac or 28 Vdc power operation Ethernet interface with built-in print... | |
| All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28... | |
| Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB and IEEE-1284 parallel interfaces Memory expansion to... | |
| Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB interface Memory expansion to 768 MB MIL-STD-461... | |
| HP REt2400 color technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 35,000 page-per-month duty cycle 250-sheet paper tray Automatic 2-sided printing Network ready 230 Vac operation MIL-STD-461 EMI/EMC EIA... | |
| HP REt3600 color technology 12,000-hour MTBF 40,000 page-per-month duty cycle 250-sheet paper tray Network ready 110/220 Vac operation MIL-STD-461 EMI/EMC EIA RS-320 rack-mount kit ARINC mounting tray Transit case 400... | |
| HP technology and mil-spec performance Universal power supply HP Resolution Enhancement Technology Prints up to 20 ppm black, 13 ppm color Up to 4800 x 1200 dpi resolution Paper type... | |
| HP technology and mil-spec performance Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type... | |
| HP technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 15,000 page-per-month duty cycle Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators EIA RS-310... | |
| HP technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 15,000 page-per-month duty cycle Re-settable circuit breaker 12-foot power cord 230 Vac, 50 Hz input power MIL-STD-167-1 vibration MIL-STD-461 EMI/EMC... | |
| LCD Interface Screen HP PCL 5e, HP PCL 6, HP Postscript level 3 emulation with automatic language switching 12,000-hour MTBF Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory... | |
| Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black,... | |
| Proven Hewlett-Packard technology Universal power supply (100-240 Vac) 5,000 page-per-month duty cycle > 15,000-hour MTBF USB interface Custom vibration/shock isolation system Multiple mounting interfaces The Model RDJ9300 is a wide-format... | |
| Three network ports 12,000 page-per-month duty cycle > 15,000-hour MTBF Re-settable circuit breaker switch Full BIT and diagnostic capability Customized vibration/shock isolation system USB and/or IEEE-1284 parallel interfaces Custom mounting... |