Rugged Information Technology Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| Model 7204 is a new member of Ritec's lineup of rack mountable Rugged Commercial-Off-The-S helf (RCOTS) chassis products. Originally designed as a dual processor server chassis deployed in forward post... | |
| The Model 8006 is a conduction cooled Half-Short ATR chassis with a 4-slot VME 64x or cPCI backplane standard. The conduction cooling method provides superior performance and protection from the... | |
| The Model 8211 is a Full-Long ATR with a 9-slot VME 64x or 8-slot CompactPCI backplane standard. The hybrid (convection and conduction) cooling system provides superior performance and a wide... | |
| Future Data Capacity > 16 Terabytes Dedicated SBC RAID Controller Conduction Cooled with Proprietary Thin Air Cooling 3 CPCI Slots Stationary / All Memory is Removable 6.0 Terabytes Storage with... | |
| Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives Customer Definable... |