Rugged Information Technology High-Speed Color Laser Printer RLP6150S

Description
Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB interface Memory expansion to 768 MB MIL-STD-461 EMI/EMC design The RLP6150S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP6150S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 32 ppm (monochrome) and 26 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP6150S incorporates the full BIT and diagnostic capability of the integrated COTS printer.
Description
Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB interface Memory expansion to 768 MB MIL-STD-461 EMI/EMC design The RLP6150S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP6150S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 32 ppm (monochrome) and 26 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP6150S incorporates the full BIT and diagnostic capability of the integrated COTS printer.

Suppliers

Company
Product
Description
Supplier Links
High-Speed Color Laser Printer - RLP6150S - Rugged Information Technology
Simi Valley, CA, USA
High-Speed Color Laser Printer
RLP6150S
High-Speed Color Laser Printer RLP6150S
Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB interface Memory expansion to 768 MB MIL-STD-461 EMI/EMC design The RLP6150S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP6150S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 32 ppm (monochrome) and 26 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP6150S incorporates the full BIT and diagnostic capability of the integrated COTS printer.
  • Embedded Web server
  • Full BIT and diagnostic capability
  • Job accounting utility
  • > 12,000-hour MTBF
  • Slide mounted for full access
  • Paper level indicator

  • USB interface
  • Memory expansion to 768 MB
  • MIL-STD-461 EMI/EMC design

The RLP6150S printer draws upon proven COTS color laser printer technology and RITEC proprietary rugged design techniques to form a product offering that is ideal for harsh environments. The printer was designed for shipboard platforms and is fully qualified to MIL-STD-167-1 vibration and MIL-S-901 shock requirements. The RLP6150S is powered by a high-volume print engine that produces 600 x 1200 dpi output at print speeds up to 32 ppm (monochrome) and 26 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP6150S incorporates the full BIT and diagnostic capability of the integrated COTS printer.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Laser Printers
Product Number RLP6150S
Product Name High-Speed Color Laser Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Color Laser Printer - RCLP21 - Rugged Information Technology
Rugged Information Technology
Specs
Mounting Options Rack Mount
Media Handling Paper
View Details
RFID Manufacturing System - Delta Mod-Tech® Predator® - Delta ModTech
Specs
Features Cutter
Printing Width 254 mm (10 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
C935DN Colour Laser Printer - 21Z0140 - CWP solutions
Specs
Features Color Printing; Memory / Storage
Resolution 2400 dpi
Digital Interface Ethernet
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Mounting Options Stand-alone
Digital Interface Serial/Digital
Applications Commercial / Office; Bar Codes
View Details