Rugged Information Technology Lightweight Color Printer RDJ6940

Description
HP technology and mil-spec performance Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount The RDJ6940 lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in military and industrial environments. The RDJ6940 provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ6940 printer configuration provides both Ethernet and USB host connectivity.
Description
HP technology and mil-spec performance Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount The RDJ6940 lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in military and industrial environments. The RDJ6940 provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ6940 printer configuration provides both Ethernet and USB host connectivity.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Color Printer - RDJ6940 - Rugged Information Technology
Simi Valley, CA, USA
Lightweight Color Printer
RDJ6940
Lightweight Color Printer RDJ6940
HP technology and mil-spec performance Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount The RDJ6940 lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in military and industrial environments. The RDJ6940 provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ6940 printer configuration provides both Ethernet and USB host connectivity.
  • HP technology and mil-spec performance
  • Universal power supply
  • Network and USB connectivity
  • Prints up to 36 ppm black, 27 ppm color
  • Up to 4800 x 1200 dpi resolution
  • Paper type sensor

  • Mounting tray
  • Customized vibration/shock isolation system
  • DC power operation
  • 19" rack mount

The RDJ6940 lightweight color printer is the latest generation in the RITEC family of rugged inkjet printers deployed in military and industrial environments. The RDJ6940 provides unsurpassed print speed, photo-quality color, and the sharpest black printing available for inkjet printing technology. The printer is packaged to support the functionality and convenience of an office environment, while performing in the hostile conditions of military and industrial field operations. The standard RDJ6940 printer configuration provides both Ethernet and USB host connectivity.

Supplier's Site

Technical Specifications

  Rugged Information Technology
Product Category Ink Jet Printers
Product Number RDJ6940
Product Name Lightweight Color Printer
Mounting Options Rack Mount
Unlock Full Specs
to access all available technical data