Proven Hewlett-Packard technology
Universal power supply (100-240 Vac)
5,000 page-per-month duty cycle
> 15,000-hour MTBF
USB interface
Custom vibration/shock isolation system
Multiple mounting interfaces
The Model RDJ9300 is a wide-format color printer that draws upon proven Hewlett-Packard Inkjet performance and proprietary RITEC technology to form a product offering that is well suited for industrial applications or less-severe military environments. The RDJ9300 printer incorporates a reinforced mounting platform that is suited for table-top or rack mounting. A military-style power connector and data interface connector(s) are incorporated into the rear section of the mounting frame. The RDJ9300 can print any size document up to 11x17 inches (B size) and is capable of oversized prints up to 13x19 inches (super B size).
- Proven Hewlett-Packard technology
- Universal power supply (100-240 Vac)
- 5,000 page-per-month duty cycle
- > 15,000-hour MTBF
- USB interface
- Custom vibration/shock isolation system
- Multiple mounting interfaces
The Model RDJ9300 is a wide-format color printer that draws upon proven Hewlett-Packard Inkjet performance and proprietary RITEC technology to form a product offering that is well suited for industrial applications or less-severe military environments. The RDJ9300 printer incorporates a reinforced mounting platform that is suited for table-top or rack mounting. A military-style power connector and data interface connector(s) are incorporated into the rear section of the mounting frame. The RDJ9300 can print any size document up to 11x17 inches (B size) and is capable of oversized prints up to 13x19 inches (super B size).