Rugged Information Technology Datasheets for Ink Jet Printers
Ink jet printers project electrically charged droplets of ink onto a page. Types of ink jet printers include thermal and piezo.
Ink Jet Printers: Learn more
| Product Name | Notes |
|---|---|
| HP technology and mil-spec performance Universal power supply HP Resolution Enhancement Technology Prints up to 20 ppm black, 13 ppm color Up to 4800 x 1200 dpi resolution Paper type... | |
| HP technology and mil-spec performance Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type... | |
| Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black,... | |
| Proven Hewlett-Packard technology Universal power supply (100-240 Vac) 5,000 page-per-month duty cycle > 15,000-hour MTBF USB interface Custom vibration/shock isolation system Multiple mounting interfaces The Model RDJ9300 is a wide-format... | |
| Three network ports 12,000 page-per-month duty cycle > 15,000-hour MTBF Re-settable circuit breaker switch Full BIT and diagnostic capability Customized vibration/shock isolation system USB and/or IEEE-1284 parallel interfaces Custom mounting... |