HP technology
PCL6 and Postscript Level 3 emulation
12,000-hour MTBF
15,000 page-per-month duty cycle
Re-settable circuit breaker
12-foot power cord
230 Vac, 50 Hz input power
MIL-STD-167-1 vibration
MIL-STD-461 EMI/EMC
Memory expansion
Tuned vibration/shock isolators
Mounting tray
EIA RS-310 rack mount kit
ARINC mounting tray
The RLP27S Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for operation in shipboard environments. The RLP27S is powered by a high performance 27 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP FastRes 1200 technology. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP27S is the 6th generation of RITEC lightweight rugged laser printers.
- HP technology
- PCL6 and Postscript Level 3 emulation
- 12,000-hour MTBF
- 15,000 page-per-month duty cycle
- Re-settable circuit breaker
- 12-foot power cord
- 230 Vac, 50 Hz input power
- MIL-STD-167-1 vibration
- MIL-STD-461 EMI/EMC
- Memory expansion
- Tuned vibration/shock isolators
- Mounting tray
- EIA RS-310 rack mount kit
- ARINC mounting tray
The RLP27S Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for operation in shipboard environments. The RLP27S is powered by a high performance 27 page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP FastRes 1200 technology. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction needed for use in a harsh field environment. The RLP27S is the 6th generation of RITEC lightweight rugged laser printers.