Rugged Information Technology Datasheets for Laser Printers
Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse the image onto paper.
Laser Printers: Learn more
| Product Name | Notes |
|---|---|
| Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB and IEEE-1284 parallel interfaces Memory expansion to... | |
| Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB interface Memory expansion to 768 MB MIL-STD-461... | |
| HP REt2400 color technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 35,000 page-per-month duty cycle 250-sheet paper tray Automatic 2-sided printing Network ready 230 Vac operation MIL-STD-461 EMI/EMC EIA... | |
| HP REt3600 color technology 12,000-hour MTBF 40,000 page-per-month duty cycle 250-sheet paper tray Network ready 110/220 Vac operation MIL-STD-461 EMI/EMC EIA RS-320 rack-mount kit ARINC mounting tray Transit case 400... | |
| HP technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 15,000 page-per-month duty cycle Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory expansion Tuned vibration/shock isolators EIA RS-310... | |
| HP technology PCL6 and Postscript Level 3 emulation 12,000-hour MTBF 15,000 page-per-month duty cycle Re-settable circuit breaker 12-foot power cord 230 Vac, 50 Hz input power MIL-STD-167-1 vibration MIL-STD-461 EMI/EMC... | |
| LCD Interface Screen HP PCL 5e, HP PCL 6, HP Postscript level 3 emulation with automatic language switching 12,000-hour MTBF Autoranging input voltage Re-settable circuit breaker 12-foot power cord Memory... |