Omron Electronic Components – Americas Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2
Product Name Notes
Cylindrical 8-dia. Indicator Same basic design as the A3D Pushbutton Switch. Excellent illumination with even surface brightness. Cylindrical body means panel cutouts can be made easily.
Double Action Hand Switch Good operating feeling with snap action mechanism Easy to grip by hand Long stroke achieved by unique mechanism Having longtime experience in various applications
Indicator with Cylindrical 20-mm × 12-dia. Body Same basic design as the A3C Pushbutton Switch. Good illumination with even surface brightness. Cylindrical body means panel cutouts can be made easily.
Lighted Pushbutton Switch with Cylindrical 18-mm × 8-dia. Body Excellent illumination with even surface brightness. Cylindrical body means panel cutouts can be made easily. Combines miniature design with excellent operating...
Pushbutton Switch Series with Cylindrical 20-mm × 12-dia. Body High-intensity uniform surface lighting. Round body enables easy hole making. Miniature size with excellent feeling of operation.
Through-hole-mountin g Switches with Hinges for a Sharp Snap Action Quick, superior snap action through hook-type hinge construction. Available with 1 or 2 LEDs or without LEDs. The hinge button...
Ultra subminiature size. Gold-plated clip contact ensure high reliability. The sealed bottom prevents flux penetration. Washable, equivalent to IP64 (IEC-60529). A9PS is smaller than A9P. Height: A9P 13.3mm, A9PS 10.5mm...
Ultra subminiature size. Gold-plated clip contact ensure high reliability. The sealed bottom prevents flux penetration. Washable, equivalent to IP64 (IEC-60529). A9TS is smaller than A9T. Height: A9T 17mm A9TS 11mm...

<< Prev