Rota Engineering Limited Datasheets for Hall Effect Position Sensors
Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling can be particularly expensive. Now Rota, using patent applied for... | |
| Position Transducer is externaly mounted to exterior of hydraulic cylinder. Hydraulic cylinder users are always looking for a more cost effective method of fitting linear transducers as deep hole drilling... | |
| The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. |