Scanivalve Corporation Electrical Input Module ZOCEIM/16 or 32

Description
Features and Specifications Accepts 16 or 32 electrical channels +/- 20mV up to +/- 10Vdc Scans electrical signals at 20 kHz Selectable gains of 1, 10, 100, and 1000 Compatible with all ZOC pressure scanners and ERAD4000 and DSM3400 pressure data systems Application The ZOCEIM is designed to be used in the confined space in wind tunnel models. It is small in size and comes with a mounting bracket that makes it easy to install. It can also accept input signals from signal conditioned thermocouples, RTD, strain gauges, or individual transducers for pressure, RPM, etc. It can be mixed with other ZOC pressure scanning modules within a system. The ZOCEIM is designed to be used in conjunction with Scanivalve's Ethernet based ERAD4000 or the Ethernet based DSM3400 pressure measurement systems. The ZOCEIM can also be used with a customer's "in-house" data systems.
Description
Features and Specifications Accepts 16 or 32 electrical channels +/- 20mV up to +/- 10Vdc Scans electrical signals at 20 kHz Selectable gains of 1, 10, 100, and 1000 Compatible with all ZOC pressure scanners and ERAD4000 and DSM3400 pressure data systems Application The ZOCEIM is designed to be used in the confined space in wind tunnel models. It is small in size and comes with a mounting bracket that makes it easy to install. It can also accept input signals from signal conditioned thermocouples, RTD, strain gauges, or individual transducers for pressure, RPM, etc. It can be mixed with other ZOC pressure scanning modules within a system. The ZOCEIM is designed to be used in conjunction with Scanivalve's Ethernet based ERAD4000 or the Ethernet based DSM3400 pressure measurement systems. The ZOCEIM can also be used with a customer's "in-house" data systems.

Suppliers

Company
Product
Description
Supplier Links
Electrical Input Module - ZOCEIM/16 or 32 - Scanivalve Corporation
Liberty Lake, WA, USA
Electrical Input Module
ZOCEIM/16 or 32
Electrical Input Module ZOCEIM/16 or 32
Features and Specifications Accepts 16 or 32 electrical channels +/- 20mV up to +/- 10Vdc Scans electrical signals at 20 kHz Selectable gains of 1, 10, 100, and 1000 Compatible with all ZOC pressure scanners and ERAD4000 and DSM3400 pressure data systems Application The ZOCEIM is designed to be used in the confined space in wind tunnel models. It is small in size and comes with a mounting bracket that makes it easy to install. It can also accept input signals from signal conditioned thermocouples, RTD, strain gauges, or individual transducers for pressure, RPM, etc. It can be mixed with other ZOC pressure scanning modules within a system. The ZOCEIM is designed to be used in conjunction with Scanivalve's Ethernet based ERAD4000 or the Ethernet based DSM3400 pressure measurement systems. The ZOCEIM can also be used with a customer's "in-house" data systems.

Features and Specifications

  • Accepts 16 or 32 electrical channels
  • +/- 20mV up to +/- 10Vdc
  • Scans electrical signals at 20 kHz
  • Selectable gains of 1, 10, 100, and 1000
  • Compatible with all ZOC pressure scanners and ERAD4000 and DSM3400 pressure data systems

Application

The ZOCEIM is designed to be used in the confined space in wind tunnel models. It is small in size and comes with a mounting bracket that makes it easy to install. It can also accept input signals from signal conditioned thermocouples, RTD, strain gauges, or individual transducers for pressure, RPM, etc. It can be mixed with other ZOC pressure scanning modules within a system.

The ZOCEIM is designed to be used in conjunction with Scanivalve's Ethernet based ERAD4000 or the Ethernet based DSM3400 pressure measurement systems. The ZOCEIM can also be used with a customer's "in-house" data systems.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Data Acquisition
Product Number ZOCEIM/16 or 32
Product Name Electrical Input Module
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 1900569P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection Serial-SPI
View Details
Boost Power Supply Module, 5VDC at 3A Output - MAQ20-PWR3 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
View Details
Data Acquisition (DAQ) - 2084-PCI-1758UDIO-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 25V
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details