Scanivalve Corporation Electrical Input Module-rack Mounted DSA16EIM/16

Description
Features and Specifications Scans 16 electrical channels +/- 20mV up to 5Vdc inputs Scans electrical signals at 625Hz/channel/sec Compatable with all DSA & ZOC components and systems Application The DSA16EIM/16 accepts 16 input signals from signal conditioned thermocouples, RTD, strain gauges, and from individual transducers for pressure, rpm, etc. The DSA16EIM contains two user adjustments; amplifier gain and amplifier zero. Amplifier zero may be trimmed by adjusting a R16 resistor that is accessible by removing the side panel. Amplifier gain may be switched to one of 3 pre-programmed gains (1, 10, and 100) or a user specified gain. The DSA16EIM is designed to be used in conjunction with our DSAENCL4000 pressure measurement system. The DSA16EIM may be mixed with other DSA3016 pressure scanning modules within one system. An additional circuit may be factory installed to provide an excitation voltage for strain gauges, RTDs, or pressure transducers. This circuit will provide +5Vdc at 50 mA. Other excitation voltages are available.
Description
Features and Specifications Scans 16 electrical channels +/- 20mV up to 5Vdc inputs Scans electrical signals at 625Hz/channel/sec Compatable with all DSA & ZOC components and systems Application The DSA16EIM/16 accepts 16 input signals from signal conditioned thermocouples, RTD, strain gauges, and from individual transducers for pressure, rpm, etc. The DSA16EIM contains two user adjustments; amplifier gain and amplifier zero. Amplifier zero may be trimmed by adjusting a R16 resistor that is accessible by removing the side panel. Amplifier gain may be switched to one of 3 pre-programmed gains (1, 10, and 100) or a user specified gain. The DSA16EIM is designed to be used in conjunction with our DSAENCL4000 pressure measurement system. The DSA16EIM may be mixed with other DSA3016 pressure scanning modules within one system. An additional circuit may be factory installed to provide an excitation voltage for strain gauges, RTDs, or pressure transducers. This circuit will provide +5Vdc at 50 mA. Other excitation voltages are available.

Suppliers

Company
Product
Description
Supplier Links
Electrical Input Module-rack Mounted - DSA16EIM/16 - Scanivalve Corporation
Liberty Lake, WA, USA
Electrical Input Module-rack Mounted
DSA16EIM/16
Electrical Input Module-rack Mounted DSA16EIM/16
Features and Specifications Scans 16 electrical channels +/- 20mV up to 5Vdc inputs Scans electrical signals at 625Hz/channel/sec Compatable with all DSA & ZOC components and systems Application The DSA16EIM/16 accepts 16 input signals from signal conditioned thermocouples, RTD, strain gauges, and from individual transducers for pressure, rpm, etc. The DSA16EIM contains two user adjustments; amplifier gain and amplifier zero. Amplifier zero may be trimmed by adjusting a R16 resistor that is accessible by removing the side panel. Amplifier gain may be switched to one of 3 pre-programmed gains (1, 10, and 100) or a user specified gain. The DSA16EIM is designed to be used in conjunction with our DSAENCL4000 pressure measurement system. The DSA16EIM may be mixed with other DSA3016 pressure scanning modules within one system. An additional circuit may be factory installed to provide an excitation voltage for strain gauges, RTDs, or pressure transducers. This circuit will provide +5Vdc at 50 mA. Other excitation voltages are available.

Features and Specifications

  • Scans 16 electrical channels
  • +/- 20mV up to 5Vdc inputs
  • Scans electrical signals at 625Hz/channel/sec
  • Compatable with all DSA & ZOC components and systems

Application

The DSA16EIM/16 accepts 16 input signals from signal conditioned thermocouples, RTD, strain gauges, and
from individual transducers for pressure, rpm, etc.
The DSA16EIM contains two user adjustments;
amplifier gain and amplifier zero. Amplifier zero may be trimmed by adjusting a R16 resistor that is accessible by removing the
side panel. Amplifier gain may be switched to one of 3
pre-programmed gains (1, 10, and 100) or a user
specified gain.
The DSA16EIM is designed to be used in
conjunction with our DSAENCL4000 pressure
measurement system. The DSA16EIM may be
mixed with other DSA3016 pressure scanning modules
within one system.
An additional circuit may be factory installed to
provide an excitation voltage for strain gauges,
RTDs, or pressure transducers. This circuit will
provide +5Vdc at 50 mA. Other excitation voltages
are available.

Supplier's Site

Technical Specifications

  Scanivalve Corporation
Product Category Data Acquisition
Product Number DSA16EIM/16
Product Name Electrical Input Module-rack Mounted
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1721-BE-ND - DigiKey
Specs
Resolution 12 bits
DC Voltage 0.8V, 2V
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B36 Potentiometer Input Module - SCM5B36-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details