binder USA LP Datasheets for Solenoid Valve Connectors

Solenoid valve connectors are used to connect solenoid valves and pressure switches.
Solenoid Valve Connectors: Learn more

Product Name Notes
Adapter, tall housing, M12 connection, IP65 protection
Connecting cable magnetic valve connector A male angled connector , IP67
Female connector, PUR overmolded, DIN EN 175301-803, Zener diode, LED
Female plug, high profile, crimp, 1mm2 conductor, IP65 protection
Female plug, high profile, crimp, 2.5mm2 conductor, IP65 protection
Female plug, high profile, IP65 protection
Female plug, high profile, M16 thread, IP65 protection
Female plug, high profile, wired P10 230V, IP65 protection
Female plug, high profile, wired P22 230V, IP65 protection
Female plug, low profile, M16 thread, IP65 protection
Female plug, low profile, strain relief, IP65 protection
Female plug, low profile, UL approved, IP65 protection
Female plug, low profile, wired E6 24V, IP65 protection
Female plug, low profile, wired P30 110V, LED, IP65 protection
Female plug, low profile, wired P33 110V, LED
Low or high housing, wired & moulded versions available, DIN EN 175301-803
Male connector, DIN EN 175301-803, IP65 protection
Series 299, adapter, industry-standard "B". M12 connection, IP67 protection
The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are...
The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are...
The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded...