binder USA LP Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2 IDC contacts flat cable to wires via M12 connection, tie-down ears | |
| 2 IDC contacts flat cable to wires, side-by-side mountable, tie-down ears | |
| 4-way input module, round cable, M12 termination, IP67 protection | |
| Adapter for front-mounting receptacles, IP67 protection | |
| Adapter rear-mounted panel receptacles, IP67 protection | |
| Adapter, female M8 to male M12, IP67 protection | |
| Adapter, male M8 to female M12, IP67 protection | |
| AS-I module, 2 I/O ports DC sensor, 2 I/O ports DC actuator, flat cable | |
| AS-I Module, 4 ea. I/O ports for DC sensors, round cable with M12 connector | |
| AS-I module, 4 ea. input ports for 4 DC sensors, flat cable termination | |
| AS-I module, 4 I/O port DC sensors & DC actuators, network cable M12 | |
| AS-I module, 4 I/O port DC sensors, 4 I/O port DC actuators, flat cable | |
| AS-I passive module, 4 ea. ports for AS-I slaves, flat cable termination | |
| AS-I passive module, 4 ports for AS-I slaves, round cable, external power | |
| Bulkhead feed-through M12-M12, IP67 protection | |
| Connector, 2 IDC contacts flat cable to wires via M12, side-by-side mount | |
| Connector, 2 IDC contacts for flat cable to individual wires, IP67 | |
| Connector, 2 IDC contacts for flat cable to wires via PG 9 connection | |
| Connector, 2 IDC contacts, side-by-side mountable, no tie-down ears | |
| Connector, flat cable to round cable with M12 connector, no tie-down ears | |
| Connector, flat cable to round cable with M12 connector, tie-down ears | |
| Connector, flat to round cable 90° M12 connector, no tie-down ears | |
| Distribution module, 4 ea. M5 I/O ports, M12 network connector | |
| Distribution module, 4 ea. M5 I/O ports, network cable, IP67 protection | |
| Distribution module, 4 M12 I/O ports, M23 network connector. LED indicator | |
| Distribution module, 4 M12 I/O ports, screw term. to network cable, LED | |
| Distribution module, 4 M12 I/O ports, screw term. to network cable. LED | |
| Distribution module, 4 M8 I/O ports, M12 network connector, LED indicator | |
| Distribution module, 4 M8 I/O ports, network cable attached, LED indicator | |
| Distribution module, 6 ea. M12 I/O ports, M23 network connector, LED | |
| Distribution module, 6 M12 I/O ports, network cable attached, LED indicator | |
| Distribution module, 6 M12 I/O ports, screw term. to network cable, LED | |
| Distribution module, 8 ea. M5 I/O ports, network cable, IP67 protection | |
| Distribution module, 8 M12 I/O ports, M23 network connector, LED indicator | |
| Distribution module, 8 M12 I/O ports, screw term. to network cable, LED | |
| Distribution module, 8 M5 I/O ports, M12 network connector, IP67 protection | |
| Distribution module, 8 M8 I/O ports, M16 network connector, LED indicator | |
| Distribution module, 8 M8 I/O ports, network cable attached, LED indicator | |
| Female 90° plug, 7/8" UNF coupling nut, UL, IP67 protection | |
| Female 90° plug, cable outlet 4-6 mm (.16-.24 in.), IP40 protection | |
| Female 90° plug, cable outlet 6-8 mm (.24-.32 in.), IP40 protection | |
| Female 90° plug, M12x1 coupling nut, IP67 protection | |
| Female 90° plug, metal coupling ring, IP67 protection | |
| Female 90° plug, metal housing, cable outlet 4-6mm, IP40 protection | |
| Female 90° plug, metal housing, cable outlet 6-8mm, IP40 protection | |
| Female 90° plug, metal housing, shielded, metal coupling ring, IP67 | |
| Female 90° plug, plastic coupling ring, transparent shell, IP67 | |
| Female 90° plug, plastic housing, cable outlet 4-6mm, IP40 protection | |
| Female 90° plug, plastic housing, cable outlet 6-8mm, IP40 protection | |
| Female 90° plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Female 90° plug, stainless steel coupling nut, contacts gold finish | |
| Female 90&3176; plug, shielded, cable outlet 4-6mm, IP67 protection | |
| Female angled connector , IP65 protection | |
| Female angled connector, M9 locking, IP67 protection | |
| Female angled connector, plastic thread locking ring, IP67 protection | |
| Female angled connector, shielded, IP67 protection | |
| Female angled connector, shielded, screw termination, IP67 protection | |
| Female angled connector, solder, IP67 protection | |
| Female cable connector with plastic threaded locking ring, IP67 protection | |
| Female cable connector, 7/8" UNF thread, UL, IP67 protection | |
| Female cable connector, IP40 protection | |
| Female cable connector, IP65 protection | |
| Female cable connector, M9 locking, IP67 protection | |
| Female cable connector, shielded, IP67 protection | |
| Female cable connector, stainless steel coupling nut, IP67 protection | |
| Female cable connector, stainless steel, shielded, screw termination, IP67 | |
| Female cable plug, black, IP67 protection | |
| Female cable plug, blue, IP67 protection | |
| Female cable plug, cable outlet 3-6mm, IP40 protection | |
| Female cable plug, cable outlet 6-8 mm, IP40 protection | |
| Female cable plug, green, IP67 protection | |
| Female cable plug, internal cable clamp, IP40 protection | |
| Female cable plug, internal solder lug, IP40 protection | |
| Female cable plug, IP67 protection | |
| Female cable plug, red, IP67 protection | |
| Female cable plug, short version, IP67 protection | |
| Female cable receptacle, Iris-shielded, cage clamp, IP67 protection | |
| Female cable receptacle, shielded, cable clamp, cable outlet 4-6mm, IP67 | |
| Female cable receptacle, shielded, cable outlet 4-6mm, IP67 protection | |
| Female cable receptacle, shielded, cable outlet 6-8mm, IP67 protection | |
| Female cable receptacle, shielded, metal coupling ring, IP67 protection | |
| Female connector, iris spring, screw termination, IP67 protection | |
| Female connector, shielding ring, cage clamp termination, IP67 protection | |
| Female connector, shielding ring, screw termination, IP67 protection | |
| Female duo connector, stainless steel locking nut, IP67 protection | |
| Female in-line receptacle strain relief, IP40 protection | |
| Female in-line receptacle, 1/2" UNF coupling nut, IP67 protection | |
| Female in-line receptacle, cable outlet 4-6 mm .16-.24 in, IP40 protection | |
| Female in-line receptacle, cable outlet 6-8 mm, .24-.32 in, IP40 protection | |
| Female in-line receptacle, EMI shielded, screw termination, IP67 protection | |
| Female in-line receptacle, EMI shielded, solder contacts, IP67 protection | |
| Female in-line receptacle, IP67 protection | |
| Female in-line receptacle, M9 locking, IP40 protection | |
| Female in-line receptacle, metal coupling nut, IP67 protection | |
| Female in-line receptacle, plastic coupling ring, IP67 protection | |
| Female in-line receptacle, plastic threaded coupling nut, IP67 protection | |
| Female in-line receptacle, solder contacts, IP67 protection | |
| Female in-line receptacle, two cable entries, plastic coupling nut, IP67 | |
| Female panel receptacles, IP67 protection | |
| Female panel-mounted receptacle, IP67 protection | |
| Female plug, 4-6mm cable outlet, IP67 protection | |
| Female plug, 6-8mm cable outlet, IP67 protection | |
| Female plug, IP40 protection | |
| Female plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Female plug, stainless steel coupling nut, gold finish, IP67 protection | |
| Female receptacle with flex circuit, IP40 protection | |
| Female receptacle with flex circuit, rear-mounted, IP40 protection | |
| Female receptacle with ground bushing, IP67 protection | |
| Female receptacle with pigtails, IP67 protection | |
| Female receptacle without ground bushing, IP40 protection | |
| Female receptacle without ground bushing, IP67 protection | |
| Female receptacle, 4 x 0,25 mm2 leads, length 200 mm, M 16 x 1.5 thread | |
| Female receptacle, 7/8" UNF thread, pigtails 0.75mm2, IP67 protection | |
| Female receptacle, 90° pub solder contacts, IP40 protection | |
| Female receptacle, adjustable position, M16x1.5, 0.25mm2 leads, IP68 | |
| Female receptacle, adjustable position, PG9, 0.25mm2 leads, IP68 protection | |
| Female receptacle, adjustable position, pigtails 0.25 mm2, IP68 protection | |
| Female receptacle, flex circuit, IP67 protection | |
| Female receptacle, flex circuit, shielded, rear-mounted, IP67 protection | |
| Female receptacle, front-mounted, IP40 protection | |
| Female receptacle, front-mounted, IP67 protection | |
| Female receptacle, front-mounted, M16x1.5, solder, IP67 protection | |
| Female receptacle, front-mounted, M16x1.5, solder, IP68 protection | |
| Female receptacle, front-mounted, PCB solder, PG 9, IP67 protection | |
| Female receptacle, front-mounted, PG 9, solder, IP68 protection | |
| Female receptacle, front-mounted, PG9, pigtails, IP67 protection | |
| Female receptacle, front-mounted, solder contacts, IP67 protection | |
| Female receptacle, front-mounting, rear-fastening, PCB pins, reverse keying | |
| Female receptacle, IP40 protection | |
| Female receptacle, mounting, straight PCB solder pins, IP68 protection | |
| Female receptacle, non-shielded, PCB mounting, straight solder pins, IP68 | |
| Female receptacle, PCB mounting, 90° PCB solder pins, IP68 protection | |
| Female receptacle, PCB solder contacts, IP40 protection | |
| Female receptacle, PCB solder, 10 mm stand-off, IP67 protection | |
| Female receptacle, PCB solder, 6 mm stand-off, IP67 protection | |
| Female receptacle, PCB solder, IP68 protection | |
| Female receptacle, PCB solder, rear-mount, front fastening, IP40 protection | |
| Female receptacle, PCB solder, shielded, 10mm stand-off | |
| Female receptacle, PCB solder, shielded, 6 mm stand-off, IP67 protection | |
| Female receptacle, PCB-mounting, PCB solder, IP67 protection | |
| Female receptacle, rear-mounted, 0.14 mm2 leads, IP67 protection | |
| Female receptacle, rear-mounted, front fastened, IP67 protection | |
| Female receptacle, rear-mounted, front fastened, shielded, IP67 protection | |
| Female receptacle, rear-mounted, IP67 protection, shielded | |
| Female receptacle, rear-mounted, IP67 protection | |
| Female receptacle, rear-mounted, PCB solder pins, IP68 protection | |
| Female receptacle, rear-mounted, PCB solder, 12mm, IP68 protection | |
| Female receptacle, rear-mounted, PCB solder, 6mm, IP68 protection | |
| Female receptacle, rear-mounted, PCB solder, IP67 protection | |
| Female receptacle, rear-mounted, PCB solder, PG9, IP67 protection | |
| Female receptacle, rear-mounted, PG9, 0.25mm2 leads 200mm, IP67 protection | |
| Female receptacle, rear-mounted, solder contacts, IP67 protection | |
| Female receptacle, rear-mounting, 0.25mm2 leads, IP68 protection | |
| Female receptacle, rear-mounting, front fastening, pigtails 0.5 mm2, IP68 | |
| Female receptacle, rear-mounting, PCB solder, IP67 protection | |
| Female receptacle, reversed keying, IP68 protection | |
| Female receptacle, right-angle, rear-mounted, PCB solder, IP67 protection | |
| Female receptacle, shielded, front-mounted, solder, IP67 protection | |
| Female receptacle, shielded, PCB mounted, PCB solder, IP67 protection | |
| Female receptacle, shielded, PCB mounting, 90° PCB solder, IP68 | |
| Female receptacle, shielded, PCB mounting, straight PCB solder, IP68 | |
| Female receptacle, shielded, rear-mounting, PCB solder, IP67 protection | |
| Female receptacle, shielded, rear-mounting, solder, IP67 protection | |
| Female receptacle, solder contacts, IP40 protection | |
| Female receptacle, solder contacts, rear-mounting, front fastening, IP40 | |
| Female receptacle, stainless steel, adjustable position, PG9, 0.25mm2 leads | |
| Female receptacle, stainless steel, rear-mounted, 0.25mm2 leads, IP68 | |
| Female receptacle, stainless steel, rear-mounted, PCB solder, 6mm, IP68 | |
| Female receptacle. PCB mounting, straight PCB solder pins, IP68 protection | |
| Female receptacles with pigtails, 0.14 mm2 leads, IP67 protection | |
| Female receptacles with pigtails, 0.25 mm2 leads, IP67 protection | |
| Female right-angle connector, shielded, cage clamp termination, IP67 | |
| Female right-angle connector, shielding ring, screw termination, IP67 | |
| Female right-angle plug, 4-6mm cable outlet, IP67 protection | |
| Female right-angle plug, 6-8mm cable outlet, IP67 protection | |
| Female socket, M16x1.5, pigtails, IP68 protection | |
| Female socket, PG9, pigtails, IP68 protection | |
| Female socket, PG9, stainless steel, pigtails, IP68 protection | |
| Female socket, right-angle, PCB solder, IP67 protection | |
| Flat cable to round cable with 90° M12 connector, tie-down ears | |
| Male 90° plug, 1/2" UNF threaded locking, IP67 protection | |
| Male 90° plug, 7/8" UNF coupling nut, UL, IP67 protection | |
| Male 90° plug, cable outlet 4-6 mm (.16-.24 in.), IP40 protection | |
| Male 90° plug, cable outlet 6-8 mm (.24-.32 in.), IP40 protection | |
| Male 90° plug, M12x1 threaded locking ring, IP67 protection | |
| Male 90° plug, metal housing, cable outlet 4-6 mm, IP40 protection | |
| Male 90° plug, metal housing, cable outlet 6-8 mm, IP40 protection | |
| Male 90° plug, metal threaded locking ring, IP67 protection | |
| Male 90° plug, plastic housing, cable outlet 4-6mm, IP40 protection | |
| Male 90° plug, plastic housing, cable outlet 6-8mm, IP40 protection | |
| Male 90° plug, plastic threaded locking ring, IP67 protection | |
| Male 90° plug, shielded, cable outlet 4-6mm, IP67 protection | |
| Male 90° plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Male 90° plug, solder contacts, IP67 protection | |
| Male 90° plug, stainless steel threaded locking ring, IP67 protection | |
| Male 90° plug, two cable entries, metal threaded locking ring, IP67 | |
| Male 90° plug, two cable entry, plastic locking ring, IP67 protection | |
| Male adapter M30 to M18, solder, with sealing hole, IP65 protection | |
| Male angled connector, M9 locking, IP67 protection | |
| Male angled connector, metal threaded locking ring, IP67 protection | |
| Male angled connector, shielded, IP67 protection | |
| Male angled connector, shielded, screw termination, IP67 protection | |
| Male cable connector with metal thread locking ring, IP67 protection | |
| Male cable connector with plastic thread locking ring, IP67 protection | |
| Male cable connector, black, IP67 protection | |
| Male cable connector, blue, IP67 protection | |
| Male cable connector, green, IP67 protection | |
| Male cable connector, IP40 protection | |
| Male cable connector, M9 locking, IP67 protection | |
| Male cable connector, red, IP67 protection | |
| Male cable connector, shielded, IP67 protection | |
| Male cable connector, shielded, iris spring, screw termination, IP67 | |
| Male cable connector, shielding ring, cage clamp termination, IP67 | |
| Male cable connector, shielding ring, screw termination, IP67 protection | |
| Male cable plug, cable outlet 3-6mm, IP40 protection | |
| Male cable plug, cage clamp termination, IP67 protection | |
| Male cable plug, internal cable clamp, IP40 protection | |
| Male cable plug, internal solder lug, IP40 protection | |
| Male cable plug, IP67 protection | |
| Male duo connector, metal locking ring, screw termination, 2 x 4-5mm | |
| Male duo connector, stainless steel locking nut, IP67 protection | |
| Male panel receptacle, front-mounted, IP40 protection | |
| Male panel receptacles, IP67 protection | |
| Male panel-mounted receptacle, IP67 protection | |
| Male plug with cable clamp, cable outlet 4-6 mm .16-.24 in, IP67 protection | |
| Male plug with cable clamp, cable outlet 6-8mm, IP67 protection | |
| Male plug with metal threaded locking ring, IP67 protection | |
| Male plug with plastic threaded locking ring, IP67 protection | |
| Male plug with strain relief, IP40 protection | |
| Male plug with two cable entries, plastic threaded locking ring, IP67 | |
| Male plug, 1/2" UNF threaded locking, IP67 protection | |
| Male plug, 2 press-in contacts, IP67 protection | |
| Male plug, 4-6 mm cable outlet, IP67 protection | |
| Male plug, 6-8mm cable outlet, IP67 protection | |
| Male plug, 7/8" UNF coupling nut, UL, IP67 protection | |
| Male plug, cable outlet 4-6 mm (.16-.24 in.), IP40 protection | |
| Male plug, cable outlet 6-8 mm (.24-.32 in.), IP40 protection | |
| Male plug, cable outlet 6-8mm, IP40 protection | |
| Male plug, combination of snap-in & M8x1 threaded locking, IP67 protection | |
| Male plug, EMI shielded, contacts with screw termination, IP67 protection | |
| Male plug, EMI shielded, solder contacts, IP67 protection | |
| Male plug, IP40 protection | |
| Male plug, IP67 protection | |
| Male plug, M12x1 threaded locking ring, IP67 protection | |
| Male plug, M9 locking, IP40 protection | |
| Male plug, shielded, cable outlet 4-6mm, IP67 protection | |
| Male plug, shielded, cable outlet 6-8mm, IP67 protection | |
| Male plug, shielded, cage clamp termination, IP67 protection | |
| Male plug, shielded, IP67 protection | |
| Male plug, shielded, screw termination, stainless steel, IP67 protection | |
| Male plug, short version, IP67 protection | |
| Male plug, solder contacts , IP67 protection | |
| Male plug, stainless steel locking ring, IP67 protection | |
| Male plug, stainless steel threaded ring, gold finish, IP67 protection | |
| Male receptacle adjustable position M16x1.5, 0.25mm2 leads, IP68 protection | |
| Male receptacle for M8 tube, IP67 protection | |
| Male receptacle for PCB mounting, straight solder pins, IP68 protection | |
| Male receptacle with flex circuit, IP40 protection | |
| Male receptacle with flex circuit, rear-mounted, IP40 protection | |
| Male receptacle with flex circuit, shielded, rear-mounted, IP67 protection | |
| Male receptacle with ground bushing, IP67 protection | |
| Male receptacle with pigtails, IP67 protection | |
| Male receptacle without ground bushing, IP40 protection | |
| Male receptacle without ground bushing, IP67 protection | |
| Male receptacle, 7/8" UNF thread, pigtails 0.75mm2, IP67 protection | |
| Male receptacle, 90° PCB solder, IP67 protection | |
| Male receptacle, adjustable position, PG9, 0.25mm2 leads, IP68 protection | |
| Male receptacle, adjustable position, pigtails 0.25 mm2, IP68 protection | |
| Male receptacle, front-mounted, IP67 protection, shielded | |
| Male receptacle, front-mounted, IP67 protection | |
| Male receptacle, front-mounted, M16x1.5, 0.25 mm2 leads, IP68 protection | |
| Male receptacle, front-mounted, PG9, 0.25 mm2 leads, IP68 protection | |
| Male receptacle, front-mounted, PG9, PCB solder contacts, IP67 protection | |
| Male receptacle, front-mounted, solder contacts, PG9, IP68 protection | |
| Male receptacle, front-mounting, M16x1.5, IP67 protection | |
| Male receptacle, front-mounting, PG 13.5, IP67 protection | |
| Male receptacle, front-mounting, rear fastening, PCB pins, reversed keying | |
| Male receptacle, front-mounting, solder contacts, IP67 protection | |
| Male receptacle, front-mounting, with PG 11, IP67 or IP68 protection | |
| Male receptacle, IP40 protection | |
| Male receptacle, M12 x 0.5 locking thread, front-mounting, solder contacts | |
| Male receptacle, M16x1.5 locking thread, front-mounted, solder contacts | |
| Male receptacle, M20x1.5 locking thread, solder contacts, IP67 protection | |
| Male receptacle, PCB mounting, 90° PCB solder pins, IP68 protection | |
| Male receptacle, PCB solder contacts, IP40 protection | |
| Male receptacle, PCB solder, rear-mount, front fastening, IP40 protection | |
| Male receptacle, Pg 13.5 locking thread, solder contacts, IP68 protection | |
| Male receptacle, PG9 locking thread, front-mounted, solder contacts, IP67 | |
| Male receptacle, pigtails 0.25 mm2, IP68 protection | |
| Male receptacle, press-in, O-ring seal, sealable ventilation hole, IP67 | |
| Male receptacle, press-in, with grounding ring, IP67 protection | |
| Male receptacle, press-in, with sealing grommet, PCB solder pins, IP67 | |
| Male receptacle, press-in, with sealing grommet, solder contacts, IP67 | |
| Male receptacle, press-in, without sealing grommet, PCB solder pins, IP67 | |
| Male receptacle, press-in, without sealing grommet, solder contacts, IP67 | |
| Male receptacle, rear-mounted, front fastened, IP67 protection | |
| Male receptacle, rear-mounted, front fastened, shielded, IP67 protection | |
| Male receptacle, rear-mounted, IP67 protection, shielded | |
| Male receptacle, rear-mounted, IP67 protection | |
| Male receptacle, rear-mounted, PCB solder, IP67 protection | |
| Male receptacle, rear-mounted, PCB solder, shielded, 10 mm stand-off | |
| Male receptacle, rear-mounting, flex circuit, IP67 protection | |
| Male receptacle, rear-mounting, front fastening, PCB solder pins, IP68 | |
| Male receptacle, rear-mounting, front fastening, pigtails 0.25 mm2, IP68 | |
| Male receptacle, rear-mounting, front fastening, pigtails, IP68 protection | |
| Male receptacle, rear-mounting, M12x1, PCB solder pins, IP68 protection | |
| Male receptacle, rear-mounting, PCB solder contacts, IP67 protection | |
| Male receptacle, rear-mounting, PCB solder, 6-mm stand-off, IP67 protection | |
| Male receptacle, rear-mounting, PCB solder, IP67 protection | |
| Male receptacle, rear-mounting, PG9, PCB solder pins, IP68 protection | |
| Male receptacle, rear-mounting, solder contacts, IP67 protection | |
| Male receptacle, right-angle, PCB, IP67 protection | |
| Male receptacle, shielded, 90° PCB solder pins, IP68 protection | |
| Male receptacle, shielded, 90° PCB solder, IP67 protection | |
| Male receptacle, shielded, front-mounting, solder, IP67 protection | |
| Male receptacle, shielded, rear-mounting, PCB solder, IP67 protection | |
| Male receptacle, shielded, rear-mounting, solder, IP67 protection | |
| Male receptacle, shielded, straight PCB solder pins, IP68 protection | |
| Male receptacle, solder contacts, IP40 protection | |
| Male receptacle, solder, rear-mounting, front fastening, IP40 protection | |
| Male receptacle, square flange, plastic housing, adjustable position, IP67 | |
| Male receptacle, stainless steel, front-mounted, PG9, 0.25 mm2 leads, IP68 | |
| Male receptacle, threaded, PCB solder, IP67 protection | |
| Male receptacle. PG11 locking thread, front-mounted, solder contacts, IP67 | |
| Male receptacles with pigtails, 3/4 x 0.25 mm2, IP67 protection | |
| Male receptacles, threaded or snap-in locking, LED, IP67 protection | |
| Male right-angle connector, shielded, cage clamp termination, IP67 | |
| Male right-angle connector, shielding ring, screw termination, IP67 | |
| Male right-angle plug, 4-6mm cable outlet, IP67 protection | |
| Male right-angle plug, 6-8mm cable outlet, IP67 protection | |
| Male socket M18, solder, with sealing hole, IP65 protection | |
| Male socket, front-mounted, solder, without sealing hole, IP65 protection | |
| Male socket, M12x0.5, IP67 protection | |
| Male socket, PG9, IP67 protection | |
| Male socket, rear-mounted, PCB solder, w/o sealing hole, IP65 protection | |
| Receptacle housing, front fastening | |
| Receptacle housing | |
| Right-angle male connector, shielded, cage clamp termination, IP67 | |
| Single-ended cordset with 90° female plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset with 90° male plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset with female plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset with male plug, M5 x 0.5, IP67 protection | |
| Single-ended cordset, male plug, M5x0.5, 26 AWG (0.14mm2), 5m PUR cable | |
| Splitter M12 male - 2 female M12, IP67 protection | |
| Splitter M12 male - 2 female M8, IP67 protection | |
| Splitter, IP67 protection |