The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with indicator LEDs.
| binder USA LP | |
|---|---|
| Product Category | Solenoid Valve Connectors |
| Product Number | 43-1707-005-04 |
| Product Name | M-A |
| Connector Style | DIN_A |
| Contacts / Poles | 3 Contacts plus Ground |
| Maximum Rated Voltage | 250 volts |
| Maximum Operating Current | 10 amps |