binder USA LP M-B 79-5712-10-03

Description
The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.
Description
The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.

Suppliers

Company
Product
Description
Supplier Links
M-B - 79-5712-10-03 - binder USA LP
Camarillo, CA, United States
The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.

Supplier's Site

Technical Specifications

  binder USA LP
Product Category Solenoid Valve Connectors
Product Number 79-5712-10-03
Product Name M-B
Connector Style DIN_B
Contacts / Poles 2 Contacts plus Ground
Maximum Rated Voltage 250 volts
Maximum Operating Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN 43650 Solenoid Connectors - 1236235 - RS Components, Ltd.
Specs
Voltage Type AC; DC
Approvals RoHS Compliant
View Details
Form A (18mm) Solenoid Valve Connector with Cable - VAG-A20-3402 - Mencom Corporation
Specs
Connector Style DIN_A
Voltage Type AC; DC
Contacts / Poles 3 Contacts plus Ground
View Details
DIN 43650 Solenoid Connectors - 1960645 - RS Components, Ltd.
Specs
Voltage Type AC; DC
Approvals RoHS Compliant
View Details
Form C (8mm) Solenoid Valve Connector with Cable - VCJ-220-3402 - Mencom Corporation
Specs
Connector Style DIN_C
Voltage Type AC; DC
Contacts / Poles 3 Contacts plus Ground
View Details