The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.
| binder USA LP | |
|---|---|
| Product Category | Solenoid Valve Connectors |
| Product Number | 79-5712-20-03 |
| Product Name | M-B |
| Connector Style | DIN_B |
| Contacts / Poles | 2 Contacts plus Ground |
| Maximum Rated Voltage | 250 volts |
| Maximum Operating Current | 4 amps |