binder USA LP M-A 43-1700-006-03

Description
The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with indicator LEDs.
Description
The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with indicator LEDs.

Suppliers

Company
Product
Description
Supplier Links
M-A - 43-1700-006-03 - binder USA LP
Camarillo, CA, United States
The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with indicator LEDs.

The Binder Series M-A solenoid connectors are available in low profile or standard size housings. They conform to industry-standard A and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Some versions are available with indicator LEDs.

Supplier's Site

Technical Specifications

  binder USA LP
Product Category Solenoid Valve Connectors
Product Number 43-1700-006-03
Product Name M-A
Connector Style DIN_A
Contacts / Poles 2 Contacts plus Ground
Maximum Rated Voltage 250 volts
Maximum Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN 43650 Solenoid Connectors - 2847957 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Form ISC (9.4mm) Solenoid Valve Connector with Cable - VEJ-220-3502 - Mencom Corporation
Specs
Connector Style ISO_C
Voltage Type AC; DC
Contacts / Poles 3 Contacts plus Ground
View Details
DIN 43650 Solenoid Connectors - 1236246 - RS Components, Ltd.
Specs
Voltage Type AC; DC
Approvals RoHS Compliant
View Details
Form C (8mm) Solenoid Valve Connector with Cable - VCN-230-00 - Mencom Corporation
Specs
Connector Style DIN_C
Voltage Type AC; DC
Contacts / Poles 3 Contacts plus Ground
View Details