binder USA LP M-B 43-1834-135-03

Description
The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.
Description
The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.

Suppliers

Company
Product
Description
Supplier Links
M-B - 43-1834-135-03 - binder USA LP
Camarillo, CA, United States
The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.

The Binder Series M-B solenoid connectors are available in low profile housings. Some versions conform to industry-standard B and DIN EN 175301-803 (formerly DIN 43650). The PUR overmolded versions are IP67 rated and have M12 connectors on the opposite end. Field-attachable versions are IP65 rated. Some versions are available with indicator LEDs.

Supplier's Site

Technical Specifications

  binder USA LP
Product Category Solenoid Valve Connectors
Product Number 43-1834-135-03
Product Name M-B
Connector Style DIN_B
Contacts / Poles 2 Contacts plus Ground
Maximum Rated Voltage 24 volts
Maximum Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN 43650 Solenoid Connectors - 8118222 - RS Components, Ltd.
Specs
Voltage Type AC
Approvals RoHS Compliant
View Details
Form A (18mm) Solenoid Valve Connector - VAC-029-3501 - Mencom Corporation
Specs
Connector Style DIN_A
Voltage Type DC
Contacts / Poles 3 Contacts plus Ground
View Details
DIN 43650 Solenoid Connectors - 2847985 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Form ISB (10mm) Solenoid Valve Connector - VJN-029-3401 - Mencom Corporation
Specs
Connector Style ISO_B
Voltage Type AC
Contacts / Poles 3 Contacts plus Ground
View Details