The Binder Series M-C solenoid connectors are available in low profile housings. Some versions conform to industry-standard C and DIN EN 175301-803 (formerly DIN 43650). PUR overmolded pigtail assemblies are available in 3m or 5m lengths and are rated IP67. Field-attachable versions are rated IP65. They are also available with Zener diodes and indicator LEDs.
| binder USA LP | |
|---|---|
| Product Category | Solenoid Valve Connectors |
| Product Number | 43-1930-004-03 |
| Product Name | M-C |
| Connector Style | DIN_C |
| Contacts / Poles | 2 Contacts plus Ground |
| Maximum Rated Voltage | 250 volts |
| Maximum Operating Current | 6 amps |