Anderson Power Products Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 4.0MM AUXILIARY PINS | |
| 4.0MM AUXILIARY SOCKET | |
| 45A Premate Ground PCB Contacts PCB, Bottom Row Low | |
| Blue Coding Pin (Female) – Type II Dry | |
| Blue Coding Pin (Male) – Type II Dry | |
| DIN LATCH HANDLE, DIN LATCH LEVER, DIN LATCH COVER, DIN LATCH SPRING AND HDW.BAG FOR EBC320 BATT.BRKT | |
| DIN LATCH PLATE AND HDW.BAG FOR 700A LATCH PL. | |
| EBC 80 Female Housing Only | |
| EBC 80 Male Housing Only | |
| Female Housing with contact holder, lower pilot aux holder, cable clamps with screws – (gray key) -Individual pack | |
| Female Housing with contact holder, lower pilot aux holder, cable clamps with screws -(gray key) -Individual pack | |
| High Power SPEC Pak® Straight Plug W/ Pp180 Insert Shell Kit | |
| Male Housing with contact holder and cable clamp with screws – (gray key) – Individual pack | |
| Male Housing with contact holder and cable clamp with screws (gray key) – Individual pack | |
| MID POWER SPEC Pak® INLINE RECEPT.KIT, 8awg | |
| MID POWER SPEC Pak® PLUG SHELL KIT | |
| MP SPEC Pak® SOLAR PLUG KIT | |
| PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating. | |
| PowerMod® Female crimp,12 awg, 50 pack | |
| PowerMod® Female crimp,16-14 awg, 50 Pack | |
| PowerMod®Male crimp, 12 awg, Pre-mate 9.3mm, 50 pack | |
| PowerMod®Male crimp, 12 awg, Pre-mate 9.3mm | |
| PowerMod®Male crimp, 12 awg, Standard Length 7.7mm, 50 Pack | |
| PowerMod®Male crimp, 16-14 awg, Pre-mate 9.3mm, 50 Pack | |
| PowerMod®Male crimp, 24-20 awg, Pre-mate 9.3mm |