The SK6-B95H02 is a high power SPEC Pak® straight plug designed for use with APP® Powerpole® PP180 contacts, rated for up to 260 amperes and 600 volts AC/DC. It features an IP68-rated sealed shell with stainless steel latches, compatible with PG42 gland sizes for jacketed cable or discrete wires. The plug shell is made of PBT with a UL94 V-0 flammability rating and supports wire sizes from 3/0 to 6 AWG (85 to 13.3 mm²). It is rated for 1,500 mating cycles and operates from -40°C to 105°C. The plug measures 201 mm in length with the PG42 gland and is designed for wire-to-wire or wire-to-panel configurations with auxiliary contact options.
High Power SPEC Pak® Straight Plug W/ Pp180 Insert Shell Kit
Rectangular Connectors - Housings
HP SPEC PAK PLUG KIT, PP180 HOLDER, PG42 ROHS COMPLIANT: YES
SP HIGH POWER PLUG PG42 ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SK6-B95H02 | 2243-SK6-B95H02-ND | 51T4515 |
| Product Name | SK6-B95H02 | High Power SPEC Pak ® Straight Plug | Rectangular Connector Housings | Hp Spec Pak Plug Kit, Pp180 Holder, Pg42 Rohs Compliant Anderson Power Products |
| Geometry | Straight |