Anderson Power Products Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm 114555P2

Description
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.
Request a Quote
Description
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCB mounting staples are soldered into place to secure Powerpole® 15/45 series housings in a horizontal configuration to the board, reducing strain on soldering joints during mating and unmating. The 114555P2 is a 1×2 short staple with a length of 14.5 mm and a width of 7.0 mm.

Datasheet Summary
Powered by GS/AI

PCB mounting staples are soldered into place to secure Powerpole® 15/45 series housings in a horizontal configuration to the board, reducing strain on soldering joints during mating and unmating. The 114555P2 is a 1×2 short staple with a length of 14.5 mm and a width of 7.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm
114555P2
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm 114555P2
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.

PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
360-114555P2
Electronic Connector 360-114555P2
1 X 2 WIRE STAPLE Product overview: 114555P2 from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-114555P2 can be used for catalog matching and distributor lookup.

1 X 2 WIRE STAPLE Product overview: 114555P2 from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-114555P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing

Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing

Buy Now Datasheet
Blade Type Power Connector Accessories - 2243-114555P2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
2243-114555P2-ND
Blade Type Power Connector Accessories 2243-114555P2-ND
Connector Mounting Staples, Short For Powerpole® 15, 30, 45 Series

Connector Mounting Staples, Short For Powerpole® 15, 30, 45 Series

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
114555P2
Power Connectors 114555P2
1 X 2 WIRE STAPLE

1 X 2 WIRE STAPLE

Buy Now

Technical Specifications

  Anderson Power Products ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 114555P2 360-114555P2 2243-114555P2-ND 114555P2
Product Name Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Blade Type Power Connector Accessories Power Connectors
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Powerpole ® 15-45 45A Premate Ground PCB Contacts, Bottom Row, Low Detent, Also used with Power Mod HP B - 3-5952P1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers