Koford Engineering, LLC Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental... | |
| 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated... | |
| 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. 240°C rated ML wire and 205°C rated thermosetting thermally conductive... | |
| 4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. Available with optical encoders and gearheads. 240°C rated ML wire... | |
| Cog free, slotless, low inductance design for highest performance, perfect for direct drive applications and other precision servo applications. ML insulation is used for the greatest possible durability. 150°C Neo... | |
| High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as... | |
| High power density high efficiency slotless design is cog free, cost effective, quiet, and provides high efficiency and cool operation. ML insulation is used for the greatest possible durability. 200°C... | |
| Neo rare earth magnets standard for high performance. Electrographite brushes for longmotor life at high speeds. Available with EMI filters. Compact and cost efficient designmakes it suitable for a variety... | |
| Slotless design is cog free, and provides high efficiency and cool operation at high speed. Large bear-ings for long life.150°C rated Neo rare earth magnets standard. Available with 120° hall... | |
| Slotless design is cog free, and provides very smooth rotation and very low heat rise to avoid affecting temperature sensitive components in scientific instruments and other de-vices. Typically these motors... |