4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. Available with optical encoders and gearheads. 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Lamination materials are ultra low loss for maximum performance. For motion control applications it is available with an encoder which has commutation tracks and which works with 120° hall drives, or for pumps/blowers it is available sensorless which works with sensorless drives.
| Koford Engineering, LLC | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 1.1" |
| Product Name | Brushless Motors |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V; 48V |
| DC Voltage Range | 24.0 to 48.0 VDC |
| Gear Type | Planetary |
| Units | English |