Koford Engineering, LLC Datasheets for Thermoset Adhesives
Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more
| Product Name | Notes |
|---|---|
| E-103 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength in combination with high peel strength, impact resistance, and good temperature resistance.Suitable for bonding metal, high... | |
| E-107 is a high performance silica filled single component adhesive which provides exceptional shearstrength in combination with high peel strength, impact resistance, and good temperature resistance.Especiall y suitable for bonding... | |
| E-108 is a high performance aluminum filled single component adhesive which provides exceptional shearstrength at elevated temperatures as well as good long term strength at high temperature. Due to thealuminum... | |
| E-109 is a high performance silica filled single component adhesive which cure in 5 minutes or less withexcellent shear strength in combination with use temperature of 200°C. Has very low... | |
| E-110 is a high performance unfilled single component modified epoxy adhesive which can be cured at125°C or 140°C to provide exceptional shear strength in combination with high peel strength, impactresistance,... | |
| E-111 is a high performance aluminum filled single component modified epoxy adhesive which can be curedat 125°C or 140°C to provide exceptional shear strength in combination with high peel strength,... | |
| E-114 is a low cure temperature, non sag high performance filled single component epoxy adhesive whichcan be cured at 100°C or 120°C to provide good shear strength in combination with... |