Koford Engineering, LLC Brushless Motors .9"

Description
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.
Datasheet
Description
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motors - .9
Winchester, OH, USA
Brushless Motors
.9"
Brushless Motors .9"
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Lamination materials are low loss for maximum performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.

4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240°C rated ML wire and 205°C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Lamination materials are low loss for maximum
performance. Motors are available with hall sensors for servo applications. For applications such as pumps and blowers sensorless versions are available for use with Koford sensorless drives.

Supplier's Site Datasheet

Technical Specifications

  Koford Engineering, LLC
Product Category Gearmotors
Product Number .9"
Product Name Brushless Motors
Motor Type DC Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Gear Type Planetary
Gearing Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
SXA Gear Motor, 400V Batteryless - SXA20DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-059 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details