Koford Engineering, LLC Brushless Motors 1.4"

Description
High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as well as increased power and speed compared to two pole motors. Slotless design is cog free for maximum smoothness and positioning accuracy. Thermistors are available on both hall and sensorless drives, and overtemperature protection which turns the motor off if the winding temperature exceeds 150C is available on hall drives. 220°C insulation is used for the greatest possible durability. Available with optical encoders and gearheads.
Datasheet
Description
High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as well as increased power and speed compared to two pole motors. Slotless design is cog free for maximum smoothness and positioning accuracy. Thermistors are available on both hall and sensorless drives, and overtemperature protection which turns the motor off if the winding temperature exceeds 150C is available on hall drives. 220°C insulation is used for the greatest possible durability. Available with optical encoders and gearheads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motors - 1.4
Winchester, OH, USA
Brushless Motors
1.4"
Brushless Motors 1.4"
High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as well as increased power and speed compared to two pole motors. Slotless design is cog free for maximum smoothness and positioning accuracy. Thermistors are available on both hall and sensorless drives, and overtemperature protection which turns the motor off if the winding temperature exceeds 150C is available on hall drives. 220°C insulation is used for the greatest possible durability. Available with optical encoders and gearheads.

High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as well as increased power and speed compared to two pole motors. Slotless design is cog free for maximum smoothness and positioning accuracy. Thermistors are available on both hall and sensorless drives, and overtemperature protection which turns the motor off if the winding temperature exceeds 150C is available on hall drives. 220°C insulation is used for the greatest possible durability. Available with optical encoders and gearheads.

Supplier's Site Datasheet

Technical Specifications

  Koford Engineering, LLC
Product Category Gearmotors
Product Number 1.4"
Product Name Brushless Motors
Motor Type DC Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Gear Type Planetary
Gearing Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 7736885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction geared; Induction
Phase Three-phase
View Details
48R Series AC 3-Phase Inverter Duty Motor - 2240 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
View Details
2 suppliers
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details