Neo rare earth magnets standard for high performance. Electrographite brushes for longmotor life at high speeds. Available with EMI filters. Compact and cost efficient designmakes it suitable for a variety of applications such as medical/dental handpieces, intermittentduty pumps, lab mixers stirrers, and battery powered tools. ABEC 3 ball bearing and M2 high speed steel shaft heat treated to Rc60-63 and Nickel/Phosphorous alloy plated and ground for maximum corrosion resistance. Housing black zinc plated. Available with all steel gear or plastic/steel gear planetary gearboxes in a wide varity of ratios.
| Koford Engineering, LLC | |
|---|---|
| Product Category | Gearmotors |
| Product Number | .86" (22mm) |
| Product Name | DC Brush Motors |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V; 24V |
| DC Voltage Range | 12.0 to 30.0 VDC |
| Gear Type | Planetary |
| Gearing Efficiency | 82 % |